onsemi PMIC - PMIC - Full, Half - Bridge Drivers - LB1668 LB1668

Description
Manufacturer: ON Semiconductor Win Source Part Number: 293912-LB1668 Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 12V, 24V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 80°C (TA) Case / Package: 14-MFPS Supply Voltage - Operating: 6.4 V to 7 V Channel Output Current: 1.5A Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 293912-LB1668 Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 12V, 24V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 80°C (TA) Case / Package: 14-MFPS Supply Voltage - Operating: 6.4 V to 7 V Channel Output Current: 1.5A Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - LB1668 - 293912-LB1668 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - LB1668
293912-LB1668
PMIC - PMIC - Full, Half - Bridge Drivers - LB1668 293912-LB1668
Manufacturer: ON Semiconductor Win Source Part Number: 293912-LB1668 Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 12V, 24V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 80°C (TA) Case / Package: 14-MFPS Supply Voltage - Operating: 6.4 V to 7 V Channel Output Current: 1.5A Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 293912-LB1668
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Fault Protection: Over Temperature
Voltage - Load: 12V, 24V
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 80°C (TA)
Case / Package: 14-MFPS
Supply Voltage - Operating: 6.4 V to 7 V
Channel Output Current: 1.5A
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 293912-LB1668
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - LB1668
Supply Voltage 6.4 to 7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC3S04YFFR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.65 to 1.95 volts
Switching Frequency 52000 kHz
View Details
 - 55ALS194/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
 - 74HC540D/C5J - Rochester Electronics
Nexperia B.V.
Specs
Output Configuration Inverting
Package Type SO20
Packing Method Tape Reel; Tape & Reel; Other
View Details