onsemi PMIC - PMIC - Full, Half - Bridge Drivers - LB1667M-TLM-E LB1667M-TLM-E

Description
2PHASE MOTER DRIVER
Request a Quote Datasheet
Description
2PHASE MOTER DRIVER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LB1667M-TLM-E - Rochester Electronics
Newburyport, MA, United States
2PHASE MOTER DRIVER

2PHASE MOTER DRIVER

Supplier's Site Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - LB1667M-TLM-E - 070697-LB1667M-TLM-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - LB1667M-TLM-E
070697-LB1667M-TLM-E
PMIC - PMIC - Full, Half - Bridge Drivers - LB1667M-TLM-E 070697-LB1667M-TLM-E
Manufacturer: ON Semiconductor Win Source Part Number: 070697-LB1667M-TLM-E Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 12V, 24V Load Type: Inductive Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -30°C to 80°C (TA) Case / Package: 14-MFPS Supply Voltage - Operating: 6.4 V to 7 V Channel Output Current: 1.5A Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 070697-LB1667M-TLM-E
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Fault Protection: Over Temperature
Voltage - Load: 12V, 24V
Load Type: Inductive
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -30°C to 80°C (TA)
Case / Package: 14-MFPS
Supply Voltage - Operating: 6.4 V to 7 V
Channel Output Current: 1.5A
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
Full Half-Bridge Drivers - LB1667M-TLM-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
LB1667M-TLM-E
Full Half-Bridge Drivers LB1667M-TLM-E
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 14-MFPS

Half Bridge (2) Driver DC Motors, General Purpose Bipolar 14-MFPS

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number LB1667M-TLM-E 070697-LB1667M-TLM-E LB1667M-TLM-E
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - LB1667M-TLM-E Full Half-Bridge Drivers
Packing Method Tape Reel; Tape & Reel; Other Tape Reel; Reel - TR; Other Tape Reel; Tape & Reel (TR); Other
Supply Voltage 6.4 to 7 volts 6.4 to 7 volts
Operating Temperature -30 to 80 C (-22 to 176 F) -30 to 80 C (-22 to 176 F)
Package Type 14-MFPS SOP; 14-LSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6B259KLWTR - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Clock Buffers, Drivers - CDC339DWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details