onsemi PMIC - PMIC - Full, Half - Bridge Drivers - LB1641 LB1641

Description
Manufacturer: ON Semiconductor Win Source Part Number: 070695-LB1641 Packaging: Bulk Applications: DC Motors, General Purpose Mounting: Through Hole Technology: Bipolar Voltage - Load: 5 V to 18 V, 7 V to 18 V Load Type: Inductive Family Name: LB1641 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 10-SIP Supply Voltage - Operating: 5 V to 18 V, 7 V to 18 V Channel Output Current: 1.6A Alternative Parts (Cross-Reference): BA6209; BD8203EFV-E2; BA6285AFP-Y; BA6247FP-Y; Introduction Date: December 21, 2008 ECCN: EAR99 Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 070695-LB1641 Packaging: Bulk Applications: DC Motors, General Purpose Mounting: Through Hole Technology: Bipolar Voltage - Load: 5 V to 18 V, 7 V to 18 V Load Type: Inductive Family Name: LB1641 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 10-SIP Supply Voltage - Operating: 5 V to 18 V, 7 V to 18 V Channel Output Current: 1.6A Alternative Parts (Cross-Reference): BA6209; BD8203EFV-E2; BA6285AFP-Y; BA6247FP-Y; Introduction Date: December 21, 2008 ECCN: EAR99 Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - LB1641 - 070695-LB1641 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - LB1641
070695-LB1641
PMIC - PMIC - Full, Half - Bridge Drivers - LB1641 070695-LB1641
Manufacturer: ON Semiconductor Win Source Part Number: 070695-LB1641 Packaging: Bulk Applications: DC Motors, General Purpose Mounting: Through Hole Technology: Bipolar Voltage - Load: 5 V to 18 V, 7 V to 18 V Load Type: Inductive Family Name: LB1641 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 10-SIP Supply Voltage - Operating: 5 V to 18 V, 7 V to 18 V Channel Output Current: 1.6A Alternative Parts (Cross-Reference): BA6209; BD8203EFV-E2; BA6285AFP-Y; BA6247FP-Y; Introduction Date: December 21, 2008 ECCN: EAR99 Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 070695-LB1641
Packaging: Bulk
Applications: DC Motors, General Purpose
Mounting: Through Hole
Technology: Bipolar
Voltage - Load: 5 V to 18 V, 7 V to 18 V
Load Type: Inductive
Family Name: LB1641
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 75°C (TA)
Case / Package: 10-SIP
Supply Voltage - Operating: 5 V to 18 V, 7 V to 18 V
Channel Output Current: 1.6A
Alternative Parts (Cross-Reference): BA6209; BD8203EFV-E2; BA6285AFP-Y; BA6247FP-Y;
Introduction Date: December 21, 2008
ECCN: EAR99
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 070695-LB1641
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - LB1641
Supply Voltage 5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6271KLPTR-T-1 - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; SEPIC, Step-Down (Buck), Step-Up (Boost)
Switching Frequency 700 kHz
View Details
Gate Drivers - 2EDN7424FXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Low-side
Output Configuration Noninverting
Output Current 4 amps
View Details
6 suppliers
 - 74AUP1G125GW/S711H - Rochester Electronics
Specs
Package Type SOP; SSOP; TSSOP
Packing Method Tape Reel; Tape & Reel; Other
View Details