onsemi PMIC - PMIC - Full, Half - Bridge Drivers - LB1641-E LB1641-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1195102-LB1641-E Packaging: Bulk Mounting Style: Through Hole Applications: DC Motors, General Purpose Technology: Bipolar Interface: Logic Current - Output / Channel: 1.6A Output Configuration: Half Bridge (2) Load Type: Inductive Categories: Integrated Circuits Supplier Device Package: 10-SIP Status: Obsolete Temperature Range - Operating: -25°C ~ 75°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 10-SIP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: LB1641 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V ~ 18V, 7V ~ 18V Load Voltage (V): 5V ~ 18V, 7V ~ 18V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1195102-LB1641-E Packaging: Bulk Mounting Style: Through Hole Applications: DC Motors, General Purpose Technology: Bipolar Interface: Logic Current - Output / Channel: 1.6A Output Configuration: Half Bridge (2) Load Type: Inductive Categories: Integrated Circuits Supplier Device Package: 10-SIP Status: Obsolete Temperature Range - Operating: -25°C ~ 75°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 10-SIP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: LB1641 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V ~ 18V, 7V ~ 18V Load Voltage (V): 5V ~ 18V, 7V ~ 18V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - LB1641-E - 1195102-LB1641-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - LB1641-E
1195102-LB1641-E
PMIC - PMIC - Full, Half - Bridge Drivers - LB1641-E 1195102-LB1641-E
Manufacturer: ON Semiconductor Win Source Part Number: 1195102-LB1641-E Packaging: Bulk Mounting Style: Through Hole Applications: DC Motors, General Purpose Technology: Bipolar Interface: Logic Current - Output / Channel: 1.6A Output Configuration: Half Bridge (2) Load Type: Inductive Categories: Integrated Circuits Supplier Device Package: 10-SIP Status: Obsolete Temperature Range - Operating: -25°C ~ 75°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 10-SIP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: LB1641 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V ~ 18V, 7V ~ 18V Load Voltage (V): 5V ~ 18V, 7V ~ 18V

Manufacturer: ON Semiconductor
Win Source Part Number: 1195102-LB1641-E
Packaging: Bulk
Mounting Style: Through Hole
Applications: DC Motors, General Purpose
Technology: Bipolar
Interface: Logic
Current - Output / Channel: 1.6A
Output Configuration: Half Bridge (2)
Load Type: Inductive
Categories: Integrated Circuits
Supplier Device Package: 10-SIP
Status: Obsolete
Temperature Range - Operating: -25°C ~ 75°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 10-SIP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: LB1641
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V ~ 18V, 7V ~ 18V
Load Voltage (V): 5V ~ 18V, 7V ~ 18V

Buy Now
Full, Half-Bridge (H Bridge) Drivers - 869-1228-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
869-1228-ND
Full, Half-Bridge (H Bridge) Drivers 869-1228-ND
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 10-SIP

Half Bridge (2) Driver DC Motors, General Purpose Bipolar 10-SIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - LB1641-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
LB1641-E
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers LB1641-E
IC HALF BRIDGE DRIVER 1.6A 10SIP

IC HALF BRIDGE DRIVER 1.6A 10SIP

Supplier's Site
Full Half-Bridge Drivers - LB1641-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
LB1641-E
Full Half-Bridge Drivers LB1641-E
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 10-SIP

Half Bridge (2) Driver DC Motors, General Purpose Bipolar 10-SIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1195102-LB1641-E 869-1228-ND LB1641-E LB1641-E
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - LB1641-E Full, Half-Bridge (H Bridge) Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Supply Voltage 5 to 18 volts 5 to 18 volts 5 to 18 volts
Operating Temperature -25 to 75 C (-13 to 167 F) -25 to 75 C (-13 to 167 F) -25 to 75 C (-13 to 167 F)
Packing Method Bulk; Bulk; Other Box; Other Box,Box; Other Box; Other
Package Type SIP; 10-SIP SIP; 10-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC208NSRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.5 to 5.5 volts
Switching Frequency 60000 kHz
View Details
 - 74AUP1G125GW/S711H - Rochester Electronics
Specs
Package Type SOP; SSOP; TSSOP
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI5330G-A00218-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details