Manufacturer: ON Semiconductor
Win Source Part Number: 101861-LB1638MC-AH
Packaging: Reel - TR
Applications: Battery Powered
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 500mA
Voltage - Load: 2.2 V to 9 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 10-SOIC
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.5 V to 9 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Bi-directional Motor Driver 10-Pin SOIC N T/R Product overview: LB1638MC-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1638MC-AH can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 2.5V-9V 10SOIC
MOTOR DRIVER, BIDIRECTIONAL, SOIC-10; Motor Type:Bidirectional; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:10Pins; Supply Voltage Min:2.5V; Supply Voltage Max:9V; Operating RoHS Compliant: Yes
IC MOTOR DRIVER 2.5V-9V 10SOIC
Motor Driver Bipolar Parallel 10-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 101861-LB1638MC-AH | 744-LB1638MC-AH | LB1638MC-AH | 14AC4326 | LB1638MC-AH | LB1638MC-AH |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LB1638MC-AH | SOIC Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Driver, Bidirectional, Soic-10; Motor Type Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -20 to 75 C (-4 to 167 F) | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) | |||
| AC Input | 2 to 9 volts | 2 to 9 volts | ||||
| DC Input | 2 to 9 volts | 9 volts | 2 to 9 volts | |||
| Continuous Current | 0.5000 amps |