onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - LB1205M-TLM-E LB1205M-TLM-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 113561-LB1205M-TLM-E Packaging: Reel - TR Output Type: Darlington Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 4 Current - Output (Max): 1.5A Voltage - Load: 3.5 V to 7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 16-MFP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 113561-LB1205M-TLM-E Packaging: Reel - TR Output Type: Darlington Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 4 Current - Output (Max): 1.5A Voltage - Load: 3.5 V to 7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 16-MFP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - LB1205M-TLM-E
LB1205M-TLM-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - LB1205M-TLM-E LB1205M-TLM-E
Manufacturer: ON Semiconductor Win Source Part Number: 113561-LB1205M-TLM-E Packaging: Reel - TR Output Type: Darlington Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 4 Current - Output (Max): 1.5A Voltage - Load: 3.5 V to 7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 16-MFP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 113561-LB1205M-TLM-E
Packaging: Reel - TR
Output Type: Darlington
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 4
Current - Output (Max): 1.5A
Voltage - Load: 3.5 V to 7 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 16-MFP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - LB1205M-TLM-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
LB1205M-TLM-E
PMIC - Power Distribution Switches, Load Drivers LB1205M-TLM-E
IC PWR DRVR DARLINGTON 1:1 16MFP

IC PWR DRVR DARLINGTON 1:1 16MFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number LB1205M-TLM-E LB1205M-TLM-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - LB1205M-TLM-E PMIC - Power Distribution Switches, Load Drivers
Voltage 3.5 V to 7 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 750-614 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details