The LB1205M is a 4-channel high-voltage Darlington driver array with a 65 V output rating and 1.5 A continuous current capability, designed for direct drive from 5 V CMOS or TTL logic. It features integrated spark killer and input protection diodes, a PNP input structure with active-low triggering, and operates from a 3.5 to 7.0 V supply. Packaged in a 16-pin MFP16FS (300 mil) format, it supports an operating temperature range of -20 to +75 °C and has a maximum power dissipation of 1.7 W when mounted on the recommended PCB. The device meets no stated industry standards.
Darlington Transistors NPN TRANSISTOR ARRAY
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | LB1205M-TLM-E |
| Product Name | Darlington Transistors |