Motor Driver Bipolar Parallel 24-SSOP-J
Manufacturer: ON Semiconductor
Win Source Part Number: 129753-LB11988V-TLM-
Packaging: Reel - TR
Applications: Fan Motor Driver
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 1.3A
Voltage - Load: 5 V to 22 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 75°C (TA)
Case / Package: 24-SSOPJ
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 7 V to 22 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
IC MOTOR DRIVER 7V-22V 24SSOPJ
Motor Driver Bipolar Parallel 24-SSOP-J
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers |
| Product Number | LB11988V-TLM-E-ND | 129753-LB11988V-TLM-E | 598-LB11988V-TLM-E | LB11988V-TLM-E |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - LB11988V-TLM-E | IC MOTOR DRIVER 7V-22V 24SSOPJ | Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||
| Configuration | PCB Mount; "24-LSOP (0.220"", 5.60mm Width)" | |||
| Communication | Parallel Interface | Parallel | ||
| Operating Temperature | -30 to 75 C (-22 to 167 F) | -30 to 75 C (-22 to 167 F) | -30 to 75 C (-22 to 167 F) | -30 to 75 C (-22 to 167 F) |