Motor Driver Bipolar Parallel 28-HSOP-HC
Motor Driver Bipolar Parallel 28-HSOP-HC
IC MOTOR DRIVER 5V-22V 28HSOP
IC MOTOR DRIVER 5V-22V 28HSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | LB11988HR-TRM-E-ND | LB11988HR-TRM-E | LB11988HR-TRM-E | LB11988HR-TRM-E |
| Product Name | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||
| Configuration | PCB Mount; "28-SOP (0.311"", 7.90mm Width) Exposed Pad + 2 Heat Tabs" | |||
| Communication | Parallel Interface | Parallel | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| AC Input | 5 to 22 volts |