Three-Phase Full-Wave Fan Motor Driver, HSOP28H (375mil), 25-FNFLD Product overview: LB11988HR-MPB-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11988HR-MPB-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 070694-LB11988HR-MPB
Packaging: Tube/Rail
Applications: Fan Motor Driver
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 1.3A
Voltage - Load: 5 V to 22 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-HSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 5 V to 22 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 25
Motor Driver Bipolar Parallel 28-HSOPH
IC MOTOR DRIVER 5V-22V 28HSOP
Motor Driver Bipolar Parallel 28-HSOPH
IC MOTOR DRIVER 5V-22V 28HSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-LB11988HR-MPB-E | 070694-LB11988HR-MPB-E | LB11988HR-MPB-E-ND | LB11988HR-MPB-E | LB11988HR-MPB-E | LB11988HR-MPB-E |
| Product Name | Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - LB11988HR-MPB-E | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| PC-Based Bus | Parallel | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| DC Input | 22 volts | 5 to 22 volts | 5 to 22 volts | |||
| AC Input | 5 to 22 volts | 5 to 22 volts | ||||
| Continuous Current | 1.3 amps | 1.3 amps |