Single Phase Full-wave Driver 4.5 to 16V 18-Pin SSOP T/R Product overview: LB11970FV-W-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, SSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 16V, SSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11970FV-W-AH can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 4.5V-16V 18SSOP
MOTOR DRIVER, -30 TO 90DEG C; Motor Type:Single Phase Fan Motor; No. of Outputs:2Outputs; Output Current:1.2A; Output Voltage:16V; Driver Case Style:SSOP; No. of Pins:18Pins; Supply Voltage Min:4.5V; Supply Voltage Max:16V RoHS Compliant: Yes
Motor Driver Bipolar Parallel, PWM 18-SSOP
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-LB11970FV-W-AH | LB11970FV-W-AH | 72W1914 | LB11970FV-W-AH |
| Product Name | 16V SSOP Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, -30 To 90Deg C; Motor Type Onsemi | Motor Drivers, Controllers |
| PC-Based Bus | Parallel, PWM | |||
| Operating Temperature | -30 C (-22 F) | -30 to 90 C (-22 to 194 F) | ||
| Motor / System | Single Phase Fan Motor | DC Brushless; Brushless DC (BLDC) | ||
| AC Input | 4 to 16 volts |