Motor Driver Bipolar Parallel, PWM 18-SSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 124105-LB11970FV-TLM
Packaging: Reel - TR
Applications: Fan Motor Driver
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 1.2A
Voltage - Load: 3.5 V to 16 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 90°C (TA)
Case / Package: 18-SSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC MOTOR DRIVER 4.5V-16V 18SSOP
Motor Driver Bipolar Parallel, PWM 18-SSOP
MOTOR DRIVER, -30 TO 90DEG C; Motor Type:Single Phase Fan Motor; No. of Outputs:2Outputs; Output Current:1.2A; Output Voltage:16V; Driver Case Style:SSOP; No. of Pins:18Pins; Supply Voltage Min:4.5V; Supply Voltage Max:16V RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | LB11970FV-TLM-HOSTR-ND | 124105-LB11970FV-TLM-H | LB11970FV-TLM-H | LB11970FV-TLM-H | 07W6921 |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - LB11970FV-TLM-H | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, -30 To 90Deg C; Motor Type Onsemi |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | Single Phase Fan Motor | ||
| Configuration | PCB Mount; "18-LSOP (0.173"", 4.40mm Width)" | ||||
| Communication | Parallel Interface | Parallel, PWM | |||
| Operating Temperature | -30 to 90 C (-22 to 194 F) | -30 to 90 C (-22 to 194 F) | -30 to 90 C (-22 to 194 F) | ||
| AC Input | 4 to 16 volts | 4 to 16 volts | 4 to 16 volts |