Motor Driver Bipolar Parallel, PWM 18-SSOP
Motor Driver Bipolar Parallel, PWM 18-SSOP
IC MOTOR DRIVER 4.5V-16V 18SSOP
IC MOTOR DRIVER 4.5V-16V 18SSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | LB11970FV-MPB-H-ND | LB11970FV-MPB-H | LB11970FV-MPB-H | LB11970FV-MPB-H |
| Product Name | Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||
| Configuration | PCB Mount; "18-LSOP (0.173"", 4.40mm Width)" | |||
| Communication | Parallel Interface | Parallel, PWM | ||
| Operating Temperature | -30 to 90 C (-22 to 194 F) | -30 to 90 C (-22 to 194 F) | ||
| AC Input | 4 to 16 volts |