onsemi PMIC - PMIC - Motor Drivers, Controllers - LB11967V-TLM-H LB11967V-TLM-H

Description
Manufacturer: ON Semiconductor Win Source Part Number: 018460-LB11967V-TLM- H Packaging: Reel - TR Applications: Fan Controller Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 95°C (TA) Case / Package: 20-SSOP Purpose: Controller - Speed Supply Voltage - Operating: 6 V to 16 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 018460-LB11967V-TLM- H Packaging: Reel - TR Applications: Fan Controller Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 95°C (TA) Case / Package: 20-SSOP Purpose: Controller - Speed Supply Voltage - Operating: 6 V to 16 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - LB11967V-TLM-H - 018460-LB11967V-TLM-H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LB11967V-TLM-H
018460-LB11967V-TLM-H
PMIC - PMIC - Motor Drivers, Controllers - LB11967V-TLM-H 018460-LB11967V-TLM-H
Manufacturer: ON Semiconductor Win Source Part Number: 018460-LB11967V-TLM- H Packaging: Reel - TR Applications: Fan Controller Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 95°C (TA) Case / Package: 20-SSOP Purpose: Controller - Speed Supply Voltage - Operating: 6 V to 16 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: ON Semiconductor
Win Source Part Number: 018460-LB11967V-TLM-H
Packaging: Reel - TR
Applications: Fan Controller
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 95°C (TA)
Case / Package: 20-SSOP
Purpose: Controller - Speed
Supply Voltage - Operating: 6 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
Motor Driver IC - 744-LB11967V-TLM-H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-LB11967V-TLM-H
Motor Driver IC 744-LB11967V-TLM-H
Single-Phase Variable Speed Fan Motor Pre-Driver, SSOP20 (225mil), 2000-REEL Product overview: LB11967V-TLM-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11967V-TLM-H can be used for catalog matching and distributor lookup.

Single-Phase Variable Speed Fan Motor Pre-Driver, SSOP20 (225mil), 2000-REEL Product overview: LB11967V-TLM-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11967V-TLM-H can be used for catalog matching and distributor lookup.

Supplier's Site
Motor Drivers, Controllers - LB11967V-TLM-H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LB11967V-TLM-H
Motor Drivers, Controllers LB11967V-TLM-H
Motor Driver PWM 20-SSOP

Motor Driver PWM 20-SSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - LB11967V-TLM-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
LB11967V-TLM-H
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LB11967V-TLM-H
IC MOTOR DRIVER 6V-16V 20SSOP

IC MOTOR DRIVER 6V-16V 20SSOP

Supplier's Site
Shenzhen, China
PMIC - Motor Drivers, Controllers
LB11967V-TLM-H
PMIC - Motor Drivers, Controllers LB11967V-TLM-H
IC MOTOR DRIVER 6V-16V 20SSOP

IC MOTOR DRIVER 6V-16V 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 018460-LB11967V-TLM-H 744-LB11967V-TLM-H LB11967V-TLM-H LB11967V-TLM-H LB11967V-TLM-H
Product Name PMIC - PMIC - Motor Drivers, Controllers - LB11967V-TLM-H Motor Driver IC Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Operating Temperature -30 to 95 C (-22 to 203 F) -30 C (-22 F) -30 to 95 C (-22 to 203 F)
AC Input 6 to 16 volts
DC Input 6 to 16 volts 16 volts
Unlock Full Specs
to access all available technical data