Motor Driver Bipolar On/Off 8-Micro
Single-Phase Full-Wave Fan Motor Driver, Micro 8 lead Surface Mount, 4000-REEL Product overview: LB11964FA-BH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SMD, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11964FA-BH can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 040990-LB11964FA-BH
Packaging: Reel - TR
Applications: Fan Motor Driver
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 500mA
Voltage - Load: 3.5 V to 18 V
Motor Type - AC, DC: Brushed DC
Family Name: LB11964FA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 8-Micro
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3.5 V to 18 V
Alternative Parts (Cross-Reference): BD6225FP-TR; BD8255MUV-ME2; BA6285FS-E2; BA6219BFP-Y;
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Motor Driver Bipolar On/Off 8-Micro
IC MOTOR DRIVER 3.5V-18V 8MICRO
MOTOR DRIVER, 1-PH FAN, 0.5A, MICRO-8; Motor Type:Single Phase Fan Motor; No. of Outputs:2Outputs; Output Current:500mA; Output Voltage:15V; Driver Case Style:Micro; No. of Pins:8Pins; Supply Voltage Min:3.5V; Supply Voltage RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | LB11964FA-BH-ND | 744-LB11964FA-BH | 040990-LB11964FA-BH | LB11964FA-BH | LB11964FA-BH | 13AC3541 |
| Product Name | Motor Drivers, Controllers | SMD Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - LB11964FA-BH | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, 1-Ph Fan, 0.5A, Micro-8; Motor Type Onsemi |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | Single Phase Fan Motor | |||
| Configuration | PCB Mount; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | |||||
| Communication | On/Off | On/Off | ||||
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 C (-22 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) |