ONSEMI
LB11961V-MPB-H -- MOTOR DRIVERS, CONTROLLERS
onsemi
Motor Drivers, Controllers
LB11961V-MPB-H
Description
MOTOR DRIVER IC
Description
MOTOR DRIVER IC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
LB11961V-MPB-H |
|
Product Name
|
Motor Drivers, Controllers |
|
Package Type
|
SSOP; Other; 16-LSSOP (0.173", 4.40mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Package Type
Other; 32-VFQFN Exposed Pad
IOUT
1.5 amps
VIN
3 to 5.5 volts
View Details
Output Polarity
Positive
Output Voltage Type
Fixed
Package Type
Other; To-252
View Details
Special Features
Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT
0.2000 amps
View Details
Package Type
Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature
0 to 125 C (32 to 257 F)
View Details