IC MOTOR DRIVER 4.5V-16V MFP14S Product overview: LB11961RM-TLM3-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 16V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.5V, 16V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11961RM-TLM3-E
Manufacturer: ON Semiconductor
Win Source Part Number: 115741-LB11961RM-TLM
Packaging: Reel - TR
Applications: Fan Motor Driver
Technology: Bipolar
Output Current: 1A
Voltage - Load: 4.5 V to 16 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -30°C to 90°C (TA)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC MOTOR DRIVER 4.5V-16V MFP14S
IC MOTOR DRIVER 4.5V-16V MFP14S
IC MOTOR DRIVER 4.5V-16V MFP14S
Motor Driver Bipolar Parallel
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | DC Motor Drives | Motor Controllers |
| Product Number | 744-LB11961RM-TLM3-E | 115741-LB11961RM-TLM3-E | LB11961RM-TLM3-E | LB11961RM-TLM3-E | 598-LB11961RM-TLM3-E | LB11961RM-TLM3-E |
| Product Name | 4.5V 16V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - LB11961RM-TLM3-E | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | IC MOTOR DRIVER 4.5V-16V MFP14S | Motor Drivers, Controllers |
| PC-Based Bus | Parallel | |||||
| Operating Temperature | -30 C (-22 F) | -30 to 90 C (-22 to 194 F) | -30 to 90 C (-22 to 194 F) | -30 to 90 C (-22 to 194 F) | ||
| AC Input | 4 to 16 volts | |||||
| DC Input | 4 to 16 volts | 4 volts |