onsemi PMIC - PMIC - Motor Drivers, Controllers - LB11961F LB11961F

Description
Manufacturer: ON Semiconductor Win Source Part Number: 070688-LB11961F Packaging: Tube/Rail Applications: Fan Motor Driver Mounting: SMD (SMT) Technology: Bipolar Output Current: 1A Voltage - Load: 4.5 V to 16 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 90°C (TA) Case / Package: 14-HSSOP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.5 V to 16 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 070688-LB11961F Packaging: Tube/Rail Applications: Fan Motor Driver Mounting: SMD (SMT) Technology: Bipolar Output Current: 1A Voltage - Load: 4.5 V to 16 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 90°C (TA) Case / Package: 14-HSSOP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.5 V to 16 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - LB11961F - 070688-LB11961F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LB11961F
070688-LB11961F
PMIC - PMIC - Motor Drivers, Controllers - LB11961F 070688-LB11961F
Manufacturer: ON Semiconductor Win Source Part Number: 070688-LB11961F Packaging: Tube/Rail Applications: Fan Motor Driver Mounting: SMD (SMT) Technology: Bipolar Output Current: 1A Voltage - Load: 4.5 V to 16 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 90°C (TA) Case / Package: 14-HSSOP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.5 V to 16 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 070688-LB11961F
Packaging: Tube/Rail
Applications: Fan Motor Driver
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 1A
Voltage - Load: 4.5 V to 16 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 90°C (TA)
Case / Package: 14-HSSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Motor Driver IC - 744-LB11961F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-LB11961F
Motor Driver IC 744-LB11961F
IC MOTOR DRIVER Product overview: LB11961F from ON Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11961F can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER Product overview: LB11961F from ON Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11961F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Motion Controllers DC Motor Drives
Product Number 070688-LB11961F 744-LB11961F
Product Name PMIC - PMIC - Motor Drivers, Controllers - LB11961F Motor Driver IC
Operating Temperature -30 to 90 C (-22 to 194 F) -30 to 90 C (-22 to 194 F)
Unlock Full Specs
to access all available technical data