Single-Phase Full-Wave Fan Motor Driver, HSSOP14 (225mil), 2000-REEL Product overview: LB11961-TLM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11961-TLM-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 070690-LB11961-TLM-E
Packaging: Reel - TR
Applications: Fan Motor Driver
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 1A
Voltage - Load: 4.5 V to 16 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -30°C to 90°C (TA)
Case / Package: 14-HSSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 16 V
Alternative Parts (Cross-Reference): A3909GLYTR-T; BD6345FV-E2; LB11867FV; LB11961-TLM-E;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Motor Driver Bipolar Parallel 14-HSSOP
MOTOR DRIVER, -30 TO 90DEG C; Motor Type:Single Phase Fan Motor; No. of Outputs:2Outputs; Output Current:1A; Output Voltage:16V; Driver Case Style:HSSOP; No. of Pins:14Pins; Supply Voltage Min:4.5V; Supply Voltage Max:16V RoHS Compliant: Yes
IC MOTOR DRIVER 4.5V-16V 14HSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-LB11961-TLM-E | 070690-LB11961-TLM-E | LB11961-TLM-E | 45W2557 | LB11961-TLM-E |
| Product Name | Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - LB11961-TLM-E | Motor Drivers, Controllers | Motor Driver, -30 To 90Deg C; Motor Type Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| PC-Based Bus | Parallel | ||||
| Operating Temperature | -30 C (-22 F) | -30 to 90 C (-22 to 194 F) | -30 to 90 C (-22 to 194 F) | ||
| AC Input | 4 to 16 volts | 4 to 16 volts | |||
| DC Input | 4 to 16 volts | 4 to 16 volts |