Manufacturer: ON Semiconductor
Win Source Part Number: 1051585-LB11948T-TLM
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 400mA
Voltage - Load: 3 V to 15 V
Motor Type - Stepper: Bipolar
Family Name: LB11948T
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 30-TSSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3 V to 15 V
Alternative Parts (Cross-Reference): TLE 4729 G; TLE4729GGEG; HIP4020IB;
Introduction Date: December 19, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
PWM Current Control Stepping Motor Driver, TSSOP30 5.6x9.75 / TSSOP30 (275 mil), 1000-REEL Product overview: LB11948T-TLM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11948T-TLM-E can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER PAR 30TSSOP
Bipolar Motor Driver Bipolar Parallel 30-TSSOP
IC MTR DRV BIPOLAR 3-15V 30TSSOP
IC MTR DRV BIPOLAR 3-15V 30TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1051585-LB11948T-TLM-E | 744-LB11948T-TLM-E | 598-LB11948T-TLM-E | LB11948T-TLM-E | LB11948T-TLM-E | LB11948T-TLM-E |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LB11948T-TLM-E | Motor Driver IC | IC MOTOR DRIVER PAR 30TSSOP | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | ||
| AC Input | 3 to 15 volts | |||||
| DC Input | 3 to 15 volts | 15 volts | 3 volts | |||
| Continuous Current | 0.4000 amps |