Stepper Motor Driver 3V to 15V 30-Pin TSSOP Fan-Fold Product overview: LB11948T-MPB-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 3V, 15V, TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 3V, 15V, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11948T-MPB-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 070687-LB11948T-MPB-
Packaging: Tube/Rail
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 400mA
Voltage - Load: 3 V to 15 V
Motor Type - Stepper: Bipolar
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 30-TSSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Stepper Motor Driver 3V to 15V 30-Pin TSSOP Fan-Fold
IC MTR DRV BIPOLAR 3-15V 30TSSOP
Bipolar Motor Driver Bipolar Parallel 30-TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 744-LB11948T-MPB-E | 070687-LB11948T-MPB-E | 598-LB11948T-MPB-E | LB11948T-MPB-E | LB11948T-MPB-E |
| Product Name | Stepper 3V 15V TSSOP Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - LB11948T-MPB-E | Stepper Motor Driver 3V to 15V 30-Pin TSSOP Fan-Fold | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | Parallel | ||||
| Operating Temperature | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |
| DC Input | 15 volts | 3 to 15 volts | 3 volts | ||
| AC Input | 3 to 15 volts |