Manufacturer: ON Semiconductor
Win Source Part Number: 018456-LB11923V-TLM-
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 80°C (TA)
Case / Package: 44-SSOP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 4.4 V to 7 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
3-Phase Brushless Motor Driver, SSOP44 (275mil), 2000-REEL Product overview: LB11923V-TLM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11923V-TLM-E can be used for catalog matching and distributor lookup.
Motor Driver Bipolar PWM 44-SSOP
MOTOR DRIVER, -20 TO 80DEG C; Motor Type:Three Phase Brushless Motor; No. of Outputs:3Outputs; Output Current:30mA; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:44Pins; Supply Voltage Min:4.4V; Supply Voltage Max:7V RoHS Compliant: Yes
IC MOTOR DRIVER 4.4V-7V 44SSOP
IC MOTOR DRIVER 4.4V-7V 44SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 018456-LB11923V-TLM-E | 744-LB11923V-TLM-E | LB11923V-TLM-E | 52T7926 | LB11923V-TLM-E | LB11923V-TLM-E |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LB11923V-TLM-E | Motor Driver IC | Motor Drivers, Controllers | Motor Driver, -20 To 80Deg C; Motor Type Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -20 to 80 C (-4 to 176 F) | -20 C (-4 F) | -20 to 80 C (-4 to 176 F) | |||
| AC Input | 4 to 7 volts | 4 to 7 volts | ||||
| DC Input | 4 to 7 volts | 7 volts | 4 to 7 volts | |||
| PC-Based Bus | PWM |