Manufacturer: ON Semiconductor
Win Source Part Number: 876711-LB11923V-A-TL
Series: *
Features: Motor Driver
Package: Reel - TR
Family Name: LB11923
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
3-Phase Brushless Motor Driver, SSOP44 (275mil), 2000-REEL Product overview: LB11923V-A-TLM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11923V-A-TLM-E
IC MOTOR CTLR PAR/PWM QIP44MA
IC MOTOR CTLR PAR/PWM QIP44MA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 876711-LB11923V-A-TLM-E | 744-LB11923V-A-TLM-E | LB11923V-A-TLM-E | LB11923V-A-TLM-E | LB11923V-A-TLM-E |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LB11923V-A-TLM-E | Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -20 C (-4 F) |