onsemi PMIC - PMIC - Motor Drivers, Controllers - LB11922 LB11922

Description
Manufacturer: ON Semiconductor Win Source Part Number: 070686-LB11922 Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 80°C (TA) Case / Package: 36-SSOP Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 4.4 V to 7 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 070686-LB11922 Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 80°C (TA) Case / Package: 36-SSOP Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 4.4 V to 7 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - LB11922 - 070686-LB11922 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LB11922
070686-LB11922
PMIC - PMIC - Motor Drivers, Controllers - LB11922 070686-LB11922
Manufacturer: ON Semiconductor Win Source Part Number: 070686-LB11922 Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 80°C (TA) Case / Package: 36-SSOP Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 4.4 V to 7 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 070686-LB11922
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 80°C (TA)
Case / Package: 36-SSOP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 4.4 V to 7 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Motor Driver IC - 744-LB11922 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-LB11922
Motor Driver IC 744-LB11922
IC MOTOR CONTROLLER PAR 36SSOP Product overview: LB11922 from ON Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11922 can be used for catalog matching and distributor lookup.

IC MOTOR CONTROLLER PAR 36SSOP Product overview: LB11922 from ON Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11922 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Motion Controllers DC Motor Drives
Product Number 070686-LB11922 744-LB11922
Product Name PMIC - PMIC - Motor Drivers, Controllers - LB11922 Motor Driver IC
Operating Temperature -20 to 80 C (-4 to 176 F) -20 to 80 C (-4 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products