onsemi PMIC - PMIC - Motor Drivers, Controllers - LB11922-TLM-E LB11922-TLM-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 205981-LB11922-TLM-E Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 80°C (TA) Case / Package: 36-SSOP Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 4.4 V to 7 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 205981-LB11922-TLM-E Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 80°C (TA) Case / Package: 36-SSOP Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 4.4 V to 7 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - LB11922-TLM-E - 205981-LB11922-TLM-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LB11922-TLM-E
205981-LB11922-TLM-E
PMIC - PMIC - Motor Drivers, Controllers - LB11922-TLM-E 205981-LB11922-TLM-E
Manufacturer: ON Semiconductor Win Source Part Number: 205981-LB11922-TLM-E Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 80°C (TA) Case / Package: 36-SSOP Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 4.4 V to 7 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 205981-LB11922-TLM-E
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 80°C (TA)
Case / Package: 36-SSOP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 4.4 V to 7 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - LB11922-TLM-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
LB11922-TLM-E
PMIC - Motor Drivers, Controllers LB11922-TLM-E
IC MOTOR DRIVER 4.4V-7V 36SSOP

IC MOTOR DRIVER 4.4V-7V 36SSOP

Supplier's Site Datasheet
Motor Drivers, Controllers - LB11922-TLM-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LB11922-TLM-E
Motor Drivers, Controllers LB11922-TLM-E
Motor Driver Parallel 36-SSOP

Motor Driver Parallel 36-SSOP

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Motion Controllers Motor Controllers Motor Controllers
Product Number 205981-LB11922-TLM-E LB11922-TLM-E LB11922-TLM-E
Product Name PMIC - PMIC - Motor Drivers, Controllers - LB11922-TLM-E PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
Operating Temperature -20 to 80 C (-4 to 176 F) -20 to 80 C (-4 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Fullfeatured AC Drive - CIMR-AU4A0011FAA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Axes 1.0
Setup Computer; Handheld
View Details
Power - Motor control ICs - MOTIX™ | Servo and Stepper Motor Driver - TLE8444SL - TLE8444SL - Infineon Technologies AG
Specs
Motor / System DC Servo
Configuration PCB Mount
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
72 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE - extended I/O - PAC55724 - Qorvo
Specs
Motor / System DC Brushless
Configuration Other; TQFN, 64-pin
Communication UART/SPI, I2C, CAN
View Details
General purpose high voltage 3 phase brushless DC motor controller - 716PCAPTH0030 - Shenzhen Power Motor Industrial Co., Ltd.
Specs
Product Speed Controller
AC Input 230 volts
Power 0.0 to 1500 watts
View Details