Win Source Part Number: 984976-LB11921T-TLM-
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 1,000
Mounting: SMD (SMT)
Function: Controller - Speed
Interface: Parallel
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 4.4V ~ 7V
Package / Case: 36-TFSOP (0.220", 5.60mm Width)
Supplier Device Package: 36-TSSOP
Temperature Range - Operating: -20°C ~ 80°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSLB11921T-TLM-E
Base Product Number: LB11921
3-Phase Brushless Motor Driver, TSSOP36 5.6x9.75 / TSSOP36 (275 mil), 1000-REEL Product overview: LB11921T-TLM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11921T-TLM-E can be used for catalog matching and distributor lookup.
Motor Driver Parallel 36-TSSOP
IC MOTOR DRIVER 4.4V-7V 36TSSOP
MOTOR DRIVER, -20 TO 80DEG C; Motor Type:Three Phase Brushless Motor; No. of Outputs:1Outputs; Output Current:10mA; Output Voltage:-; Driver Case Style:TSSOP; No. of Pins:36Pins; Supply Voltage Min:4.4V; Supply Voltage Max:7V RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 984976-LB11921T-TLM-E | 744-LB11921T-TLM-E | LB11921T-TLM-E | LB11921T-TLM-E | 52T7925 |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, -20 To 80Deg C; Motor Type Onsemi |
| Operating Temperature | -20 to 80 C (-4 to 176 F) | -20 C (-4 F) | -20 to 80 C (-4 to 176 F) | ||
| AC Input | 4 to 7 volts | 4 to 7 volts | |||
| DC Input | 4 to 7 volts | 7 volts | 4 to 7 volts |