onsemi PMIC - PMIC - Motor Drivers, Controllers - LB11921T-MPB-E LB11921T-MPB-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 070685-LB11921T-MPB- E Packaging: Tube/Rail Applications: General Purpose Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 80°C (TA) Case / Package: 36-TSSOP Purpose: Controller - Speed Supply Voltage - Operating: 4.4 V to 7 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 070685-LB11921T-MPB- E Packaging: Tube/Rail Applications: General Purpose Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 80°C (TA) Case / Package: 36-TSSOP Purpose: Controller - Speed Supply Voltage - Operating: 4.4 V to 7 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - LB11921T-MPB-E - 070685-LB11921T-MPB-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LB11921T-MPB-E
070685-LB11921T-MPB-E
PMIC - PMIC - Motor Drivers, Controllers - LB11921T-MPB-E 070685-LB11921T-MPB-E
Manufacturer: ON Semiconductor Win Source Part Number: 070685-LB11921T-MPB- E Packaging: Tube/Rail Applications: General Purpose Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 80°C (TA) Case / Package: 36-TSSOP Purpose: Controller - Speed Supply Voltage - Operating: 4.4 V to 7 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 070685-LB11921T-MPB-E
Packaging: Tube/Rail
Applications: General Purpose
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 80°C (TA)
Case / Package: 36-TSSOP
Purpose: Controller - Speed
Supply Voltage - Operating: 4.4 V to 7 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Motor Driver IC - 744-LB11921T-MPB-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-LB11921T-MPB-E
Motor Driver IC 744-LB11921T-MPB-E
Motor / Motion / Ignition Controllers & Drivers 3PHASE MOTOR PRE-DRIVER Product overview: LB11921T-MPB-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11921T-MPB-E can be used for catalog matching and distributor lookup.

Motor / Motion / Ignition Controllers & Drivers 3PHASE MOTOR PRE-DRIVER Product overview: LB11921T-MPB-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11921T-MPB-E can be used for catalog matching and distributor lookup.

Supplier's Site
Motor Drivers, Controllers - LB11921T-MPB-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LB11921T-MPB-E
Motor Drivers, Controllers LB11921T-MPB-E
Motor Driver Parallel 36-TSSOP

Motor Driver Parallel 36-TSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - LB11921T-MPB-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
LB11921T-MPB-E
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LB11921T-MPB-E
IC MOTOR DRIVER 4.4V-7V 36TSSOP

IC MOTOR DRIVER 4.4V-7V 36TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Motion Controllers DC Motor Drives Motor Controllers Motor Controllers
Product Number 070685-LB11921T-MPB-E 744-LB11921T-MPB-E LB11921T-MPB-E LB11921T-MPB-E
Product Name PMIC - PMIC - Motor Drivers, Controllers - LB11921T-MPB-E Motor Driver IC Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Operating Temperature -20 to 80 C (-4 to 176 F) -20 C (-4 F) -20 to 80 C (-4 to 176 F)
AC Input 4 to 7 volts
DC Input 4 to 7 volts
Unlock Full Specs
to access all available technical data