Direct PWM Drive 3-Phase Brushless Motor Driver, PDIP30 / DIP30SD (400 mil), 20-FNFLD Product overview: LB11920-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11920-E can be used for catalog matching and distributor lookup.
Win Source Part Number: 1218763-LB11920-E
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tube
Applications: General Purpose
Standard Package: 20
Technology: Bipolar
Current - Output: 3.5A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (3)
Voltage - Load: 9.5V ~ 30V
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 28-SDIP (0.500", 12.70mm) Exposed Pad
Supplier Device Package: 28-DIP
Temperature Range - Operating: -20°C ~ 80°C (TA)
Alternative Parts (Cross-Reference): LB11920E;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: LB11920-E-ND,LB11920
Base Product Number: LB1192
Product Status: Obsolete
IC MOTOR DRIVER 4.5V-5.5V 28DIP
Motor Driver Bipolar Parallel 28-DIP
IC MOTOR DRIVER 4.5V-5.5V 28DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-LB11920-E | 1218763-LB11920-E | LB11920-E | LB11920-E | LB11920-E |
| Product Name | Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | Parallel | ||||
| Operating Temperature | -20 C (-4 F) | -20 to 80 C (-4 to 176 F) | -20 to 80 C (-4 to 176 F) | ||
| DC Input | 6 volts | 4 to 6 volts | |||
| AC Input | 4 to 6 volts |