SYSTEM MOTOR DRIVER FOR V Product overview: LB11899J-TRM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11899J-TRM-E can be used for catalog matching and distributor lookup.
Win Source Part Number: 1068761-LB11899J-TRM
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: Bipolar
Current - Output: 200mA
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel, PWM
Output Configuration: Half Bridge (8)
Voltage - Load: 8V ~ 16V, 8V ~ 28V
Motor Type - AC, DC: Brushless DC (BLDC), Brushed DC
Voltage - Supply: 4V ~ 6V
Package / Case: 44-LSSOP (0.220", 5.60mm Width) Exposed Pad
Supplier Device Package: 44-SSOPJ-EP
Temperature Range - Operating: -20°C ~ 75°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-LB11899J-TRM-E-
Base Product Number: LB1189
Product Status: Obsolete
Motor Driver Bipolar Parallel, PWM 44-SSOPJ-EP
IC MOTOR DRIVER 4V-6V 44SSOPJ
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-LB11899J-TRM-E | 1068761-LB11899J-TRM-E | LB11899J-TRM-E | LB11899J-TRM-E |
| Product Name | Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | Parallel, PWM | |||
| Operating Temperature | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | |
| AC Input | 4 to 6 volts | |||
| DC Input | 4 to 6 volts |