onsemi PMIC - PMIC - Motor Drivers, Controllers - LB11899J-MPB-E LB11899J-MPB-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 118085-LB11899J-MPB- E Packaging: Tube/Rail Applications: General Purpose Mounting: SMD (SMT) Technology: Bipolar Output Current: 200mA Voltage - Load: 8 V to 16 V, 8 V to 28 V Motor Type - AC, DC: Brushless DC (BLDC), Brushed DC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 44-SSOPJ Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4 V to 6 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 118085-LB11899J-MPB- E Packaging: Tube/Rail Applications: General Purpose Mounting: SMD (SMT) Technology: Bipolar Output Current: 200mA Voltage - Load: 8 V to 16 V, 8 V to 28 V Motor Type - AC, DC: Brushless DC (BLDC), Brushed DC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 44-SSOPJ Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4 V to 6 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - LB11899J-MPB-E - 118085-LB11899J-MPB-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LB11899J-MPB-E
118085-LB11899J-MPB-E
PMIC - PMIC - Motor Drivers, Controllers - LB11899J-MPB-E 118085-LB11899J-MPB-E
Manufacturer: ON Semiconductor Win Source Part Number: 118085-LB11899J-MPB- E Packaging: Tube/Rail Applications: General Purpose Mounting: SMD (SMT) Technology: Bipolar Output Current: 200mA Voltage - Load: 8 V to 16 V, 8 V to 28 V Motor Type - AC, DC: Brushless DC (BLDC), Brushed DC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 44-SSOPJ Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4 V to 6 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 118085-LB11899J-MPB-E
Packaging: Tube/Rail
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 200mA
Voltage - Load: 8 V to 16 V, 8 V to 28 V
Motor Type - AC, DC: Brushless DC (BLDC), Brushed DC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 44-SSOPJ
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Motor Driver IC
744-LB11899J-MPB-E
Motor Driver IC 744-LB11899J-MPB-E
SYSTEM MOTOR DRIVER FOR V Product overview: LB11899J-MPB-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11899J-MPB-E can be used for catalog matching and distributor lookup.

SYSTEM MOTOR DRIVER FOR V Product overview: LB11899J-MPB-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11899J-MPB-E can be used for catalog matching and distributor lookup.

Supplier's Site
Motor Drivers, Controllers - LB11899J-MPB-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LB11899J-MPB-E
Motor Drivers, Controllers LB11899J-MPB-E
Motor Driver Bipolar Parallel, PWM 44-SSOPJ-EP

Motor Driver Bipolar Parallel, PWM 44-SSOPJ-EP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - LB11899J-MPB-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
LB11899J-MPB-E
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LB11899J-MPB-E
IC MOTOR DRIVER 4V-6V 44SSOPJ

IC MOTOR DRIVER 4V-6V 44SSOPJ

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Motion Controllers DC Motor Drives Motor Controllers Motor Controllers
Product Number 118085-LB11899J-MPB-E 744-LB11899J-MPB-E LB11899J-MPB-E LB11899J-MPB-E
Product Name PMIC - PMIC - Motor Drivers, Controllers - LB11899J-MPB-E Motor Driver IC Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Operating Temperature -20 to 75 C (-4 to 167 F) -20 C (-4 F) -20 to 75 C (-4 to 167 F)
AC Input 4 to 6 volts
DC Input 4 to 6 volts
Continuous Current 0.2000 amps
Unlock Full Specs
to access all available technical data