Three-Phase Brushless Motor Driver, SSOP36 (275mil), 2000-REEL Product overview: LB11876-TLM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11876-TLM-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 813914-LB11876-TLM-E
Packaging: Reel
Mounting Style: SMD
Applications: Polygonal Mirror
Function: Controller - Commutation, Direction Management
Interface: Parallel
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: Brushless DC (BLDC)
Supplier Device Package: 36-SSOP
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Package: 36-LSOP (0.220", 5.60mm Width)
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V, 8V ~ 17V
Part Number Series: LB11876
IC MTR DRV 4.5-5.5V/8-17V 36SSOP
MOTOR DRIVER, -20 TO 80DEG C; Motor Type:Three Phase Brushless Motor; No. of Outputs:1Outputs; Output Current:30mA; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:36Pins; Supply Voltage Min:8V; Supply Voltage Max:17V RoHS Compliant: Yes
Motor Driver Parallel 36-SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-LB11876-TLM-E | 813914-LB11876-TLM-E | LB11876-TLM-E | 52T7924 | LB11876-TLM-E |
| Product Name | Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - LB11876-TLM-E | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, -20 To 80Deg C; Motor Type Onsemi | Motor Drivers, Controllers |
| Operating Temperature | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | ||
| AC Input | 4 to 17 volts | 8 to 17 volts | |||
| DC Input | 4 to 17 volts | 8 to 17 volts |