Motor Driver Bipolar Parallel 28-HSOPH
Manufacturer: ON Semiconductor
Win Source Part Number: 133417-LB11872H-TLM-
Packaging: Reel - TR
Applications: Polygonal Mirror
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 1.2A
Voltage - Load: 10 V to 28 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 28-HSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 10 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Motor Driver, 3-Phase, Brushless, HSOP28H (375mil), 1000-REEL Product overview: LB11872H-TLM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11872H-TLM-E can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 10V-28V 28HSOP
IC MOTOR DRIVER 10V-28V 28HSOP
Motor Driver Bipolar Parallel 28-HSOPH
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | LB11872H-TLM-E-ND | 133417-LB11872H-TLM-E | 744-LB11872H-TLM-E | LB11872H-TLM-E | LB11872H-TLM-E | LB11872H-TLM-E |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - LB11872H-TLM-E | Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; "28-SOP (0.311"", 7.90mm Width) Exposed Pad + 2 Heat Tabs" | |||||
| Communication | Parallel Interface | Parallel | ||||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | ||
| AC Input | 10 to 28 volts | 10 to 28 volts |