MOTOR DRIVER, -30 TO 95DEG C; Motor Type:Single Phase Fan Motor; No. of Outputs:2Outputs; Output Current:30mA; Output Voltage:15V; Driver Case Style:SSOP-J; No. of Pins:20Pins; Supply Voltage Min:4V; Supply Voltage Max:16V RoHS Compliant: Yes
IC MOTOR CONTROLLER 20SSOP
| Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | LB11868V-W-AH | 65AC4788 | LB11868V-W-AH |
| Product Name | Motor Drivers, Controllers | Motor Driver, -30 To 95Deg C; Motor Type Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | Single Phase Fan Motor |