onsemi PMIC - PMIC - Motor Drivers, Controllers - LB11868V-TLM-H LB11868V-TLM-H

Description
Manufacturer: ON Semiconductor Win Source Part Number: 876710-LB11868V-TLM- H Operating Temperature Range: -30°C ~ 95°C (TA) Features: - Motor Driver - Parallel, PWM 20-SSOPJ Package: 20-LFSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: LB11868 Categories: Integrated Circuits (ICs) Case / Package: 20-SSOPJ ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LB11868V-TLM-HOSCT, LB11868VTLMH, LB11868V-TLM-H-ND, LB11868V-TLM-HOSTR, LB11868V-TLM-HOSDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 876710-LB11868V-TLM- H Operating Temperature Range: -30°C ~ 95°C (TA) Features: - Motor Driver - Parallel, PWM 20-SSOPJ Package: 20-LFSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: LB11868 Categories: Integrated Circuits (ICs) Case / Package: 20-SSOPJ ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LB11868V-TLM-HOSCT, LB11868VTLMH, LB11868V-TLM-H-ND, LB11868V-TLM-HOSTR, LB11868V-TLM-HOSDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - LB11868V-TLM-H - 876710-LB11868V-TLM-H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LB11868V-TLM-H
876710-LB11868V-TLM-H
PMIC - PMIC - Motor Drivers, Controllers - LB11868V-TLM-H 876710-LB11868V-TLM-H
Manufacturer: ON Semiconductor Win Source Part Number: 876710-LB11868V-TLM- H Operating Temperature Range: -30°C ~ 95°C (TA) Features: - Motor Driver - Parallel, PWM 20-SSOPJ Package: 20-LFSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: LB11868 Categories: Integrated Circuits (ICs) Case / Package: 20-SSOPJ ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LB11868V-TLM-HOSCT, LB11868VTLMH, LB11868V-TLM-H-ND, LB11868V-TLM-HOSTR, LB11868V-TLM-HOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 876710-LB11868V-TLM-H
Operating Temperature Range: -30°C ~ 95°C (TA)
Features: - Motor Driver - Parallel, PWM 20-SSOPJ
Package: 20-LFSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LB11868
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOPJ
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LB11868V-TLM-HOSCT, LB11868VTLMH, LB11868V-TLM-H-ND, LB11868V-TLM-HOSTR, LB11868V-TLM-HOSDKR

Buy Now Datasheet
Motor Driver IC - 744-LB11868V-TLM-H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-LB11868V-TLM-H
Motor Driver IC 744-LB11868V-TLM-H
Fan Motor Pre-Driver, Single-Phase, Full-Wave, Variable Speed, SSOP20J (225mil), 2000-REEL Product overview: LB11868V-TLM-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11868V-TLM-H can be used for catalog matching and distributor lookup.

Fan Motor Pre-Driver, Single-Phase, Full-Wave, Variable Speed, SSOP20J (225mil), 2000-REEL Product overview: LB11868V-TLM-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11868V-TLM-H can be used for catalog matching and distributor lookup.

Supplier's Site
Motor Drivers, Controllers - LB11868V-TLM-H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LB11868V-TLM-H
Motor Drivers, Controllers LB11868V-TLM-H
Motor Driver Parallel, PWM 20-SSOPJ

Motor Driver Parallel, PWM 20-SSOPJ

Buy Now
PMIC - Motor Drivers, Controllers - LB11868V-TLM-H - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
LB11868V-TLM-H
PMIC - Motor Drivers, Controllers LB11868V-TLM-H
IC MOTOR DRIVER 4V-16V 20SSOP

IC MOTOR DRIVER 4V-16V 20SSOP

Supplier's Site Datasheet
Motor Driver, Dc Brushless, 30Ma, Ssop-20, Full Reel; Motor Type Onsemi - 07W6914 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Dc Brushless, 30Ma, Ssop-20, Full Reel; Motor Type Onsemi
07W6914
Motor Driver, Dc Brushless, 30Ma, Ssop-20, Full Reel; Motor Type Onsemi 07W6914
MOTOR DRIVER, DC BRUSHLESS, 30mA, SSOP-20, FULL REEL; Motor Type:DC Brushless; No. of Outputs:2Outputs; Output Current:30mA; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:20Pins; Supply Voltage Min:4V; Supply Voltage Max:16V RoHS Compliant: Yes

MOTOR DRIVER, DC BRUSHLESS, 30mA, SSOP-20, FULL REEL; Motor Type:DC Brushless; No. of Outputs:2Outputs; Output Current:30mA; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:20Pins; Supply Voltage Min:4V; Supply Voltage Max:16V RoHS Compliant: Yes

Supplier's Site Datasheet
Motor Driver, Dc Brushless, 30Ma, Ssop-20; Motor Type Onsemi - 46W0860 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Dc Brushless, 30Ma, Ssop-20; Motor Type Onsemi
46W0860
Motor Driver, Dc Brushless, 30Ma, Ssop-20; Motor Type Onsemi 46W0860
MOTOR DRIVER, DC BRUSHLESS, 30mA, SSOP-20; Motor Type:DC Brushless; No. of Outputs:2Outputs; Output Current:30mA; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:20Pins; Supply Voltage Min:4V; Supply Voltage Max:16V RoHS Compliant: Yes

MOTOR DRIVER, DC BRUSHLESS, 30mA, SSOP-20; Motor Type:DC Brushless; No. of Outputs:2Outputs; Output Current:30mA; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:20Pins; Supply Voltage Min:4V; Supply Voltage Max:16V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - LB11868V-TLM-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
LB11868V-TLM-H
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LB11868V-TLM-H
IC MOTOR DRIVER 4V-16V 20SSOP

IC MOTOR DRIVER 4V-16V 20SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 876710-LB11868V-TLM-H 744-LB11868V-TLM-H LB11868V-TLM-H LB11868V-TLM-H 07W6914 LB11868V-TLM-H
Product Name PMIC - PMIC - Motor Drivers, Controllers - LB11868V-TLM-H Motor Driver IC Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Driver, Dc Brushless, 30Ma, Ssop-20, Full Reel; Motor Type Onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Operating Temperature -30 to 95 C (-22 to 203 F) -30 C (-22 F) -30 to 95 C (-22 to 203 F)
PC-Based Bus Parallel, PWM
DC Input 16 volts 4 to 16 volts
Motor / System DC Brushless; Brushless DC (BLDC) DC Brushless; DC Brushless
Unlock Full Specs
to access all available technical data