Manufacturer: ON Semiconductor
Win Source Part Number: 205980-LB11867RV-TLM
Packaging: Reel - TR
Applications: Fan Controller
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 90°C (TA)
Case / Package: 16-SSOP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 5.5 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
Motor Driver Parallel 16-SSOP
MTR DRVR, SNGL PHASE FAN MOTOR, SSOP-16; Motor Type:Single Phase Fan Motor; No. of Outputs:1Outputs; Output Current:20mA; Output Voltage:18V; Driver Case Style:SSOP; No. of Pins:16Pins; Supply Voltage Min:5.5V; Supply Voltage RoHS Compliant: Yes
Motor Driver Parallel 16-SSOP
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 205980-LB11867RV-TLM-H | LB11867RV-TLM-H-ND | 14AC4323 | LB11867RV-TLM-H |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LB11867RV-TLM-H | Motor Drivers, Controllers | Mtr Drvr, Sngl Phase Fan Motor, Ssop-16; Motor Type Onsemi | Motor Drivers, Controllers |
| Operating Temperature | -30 to 90 C (-22 to 194 F) | -30 to 90 C (-22 to 194 F) | -30 to 90 C (-22 to 194 F) | |
| AC Input | 6 to 16 volts | 6 to 16 volts | 6 to ? volts | |
| DC Input | 6 to 16 volts | 6 to 16 volts | 6 to ? volts | |
| Motor / System | DC Brushless | Single Phase Fan Motor | DC Brushless; Brushless DC (BLDC) |