Variable Speed Single-Phase Fan Motor, SSOP16 (225mil), 90-FNFLD Product overview: LB11867RV-MPB-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11867RV-MPB-H can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 070684-LB11867RV-MPB
Packaging: Tube/Rail
Applications: Fan Controller
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 90°C (TA)
Case / Package: 16-SSOP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 5.5 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Motor Driver Parallel 16-SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers |
| Product Number | 744-LB11867RV-MPB-H | 070684-LB11867RV-MPB-H | LB11867RV-MPB-H |
| Product Name | Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - LB11867RV-MPB-H | Motor Drivers, Controllers |
| PC-Based Bus | Parallel | ||
| Operating Temperature | -30 C (-22 F) | -30 to 90 C (-22 to 194 F) | -30 to 90 C (-22 to 194 F) |
| AC Input | 6 to 16 volts |