onsemi PMIC - PMIC - Motor Drivers, Controllers - LB11867FV-TLM-H LB11867FV-TLM-H

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1195068-LB11867FV-TL M-H Packaging: Reel - TR Operating Temperature Range: -30°C ~ 95°C (TA) Package: 16-LSSOP (0.173", 4.40mm Width) Applications: Fan Controller Mounting: SMD Operating Supply Voltage: 5.5 V ~ 16 V Function: Controller - Commutation, Direction Management Interface: Parallel Output Configuration: Pre-Driver - Half Bridge (2) Motor Type - AC, DC: Brushless DC (BLDC) Family Name: LB11867FV Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): TMP815PWR; AM4962GSTR-G1; AM4961GSTR-G1; Introduction Date: January 12, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1195068-LB11867FV-TL M-H Packaging: Reel - TR Operating Temperature Range: -30°C ~ 95°C (TA) Package: 16-LSSOP (0.173", 4.40mm Width) Applications: Fan Controller Mounting: SMD Operating Supply Voltage: 5.5 V ~ 16 V Function: Controller - Commutation, Direction Management Interface: Parallel Output Configuration: Pre-Driver - Half Bridge (2) Motor Type - AC, DC: Brushless DC (BLDC) Family Name: LB11867FV Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): TMP815PWR; AM4962GSTR-G1; AM4961GSTR-G1; Introduction Date: January 12, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - LB11867FV-TLM-H - 1195068-LB11867FV-TLM-H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LB11867FV-TLM-H
1195068-LB11867FV-TLM-H
PMIC - PMIC - Motor Drivers, Controllers - LB11867FV-TLM-H 1195068-LB11867FV-TLM-H
Manufacturer: ON Semiconductor Win Source Part Number: 1195068-LB11867FV-TL M-H Packaging: Reel - TR Operating Temperature Range: -30°C ~ 95°C (TA) Package: 16-LSSOP (0.173", 4.40mm Width) Applications: Fan Controller Mounting: SMD Operating Supply Voltage: 5.5 V ~ 16 V Function: Controller - Commutation, Direction Management Interface: Parallel Output Configuration: Pre-Driver - Half Bridge (2) Motor Type - AC, DC: Brushless DC (BLDC) Family Name: LB11867FV Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): TMP815PWR; AM4962GSTR-G1; AM4961GSTR-G1; Introduction Date: January 12, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1195068-LB11867FV-TLM-H
Packaging: Reel - TR
Operating Temperature Range: -30°C ~ 95°C (TA)
Package: 16-LSSOP (0.173", 4.40mm Width)
Applications: Fan Controller
Mounting: SMD
Operating Supply Voltage: 5.5 V ~ 16 V
Function: Controller - Commutation, Direction Management
Interface: Parallel
Output Configuration: Pre-Driver - Half Bridge (2)
Motor Type - AC, DC: Brushless DC (BLDC)
Family Name: LB11867FV
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): TMP815PWR; AM4962GSTR-G1; AM4961GSTR-G1;
Introduction Date: January 12, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Motor Driver IC
744-LB11867FV-TLM-H
Motor Driver IC 744-LB11867FV-TLM-H
Variable Speed Single-Phase Full-Wave Pre-Driver, SSOP16 (225mil), 2000-REEL Product overview: LB11867FV-TLM-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11867FV-TLM-H can be used for catalog matching and distributor lookup.

Variable Speed Single-Phase Full-Wave Pre-Driver, SSOP16 (225mil), 2000-REEL Product overview: LB11867FV-TLM-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11867FV-TLM-H can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
PMIC - Motor Drivers, Controllers
LB11867FV-TLM-H
PMIC - Motor Drivers, Controllers LB11867FV-TLM-H
IC MOTOR DRIVER 5.5V-16V 16SSOP

IC MOTOR DRIVER 5.5V-16V 16SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - LB11867FV-TLM-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
LB11867FV-TLM-H
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LB11867FV-TLM-H
IC MOTOR DRIVER 5.5V-16V 16SSOP

IC MOTOR DRIVER 5.5V-16V 16SSOP

Supplier's Site
Motor Drivers, Controllers - LB11867FV-TLM-H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LB11867FV-TLM-H
Motor Drivers, Controllers LB11867FV-TLM-H
Motor Driver Parallel 16-SSOP

Motor Driver Parallel 16-SSOP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 1195068-LB11867FV-TLM-H 744-LB11867FV-TLM-H LB11867FV-TLM-H LB11867FV-TLM-H LB11867FV-TLM-H
Product Name PMIC - PMIC - Motor Drivers, Controllers - LB11867FV-TLM-H Motor Driver IC PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers
Operating Temperature -30 to 95 C (-22 to 203 F) -30 C (-22 F) -30 to 95 C (-22 to 203 F)
AC Input 6 to 16 volts
DC Input 6 to 16 volts 16 volts
Unlock Full Specs
to access all available technical data