Manufacturer: ON Semiconductor
Win Source Part Number: 1021341-LB11862MC-AH
Packaging: Reel - TR
Applications: Fan Motor Driver
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 800mA
Voltage - Load: 3.8 V to 16.8 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-SOIC
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3.8 V to 16.8 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Fan Motor Driver, Single-Phase, Full-Wave, SOIC-10 NB, 2500-REEL Product overview: LB11862MC-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11862MC-AH can be used for catalog matching and distributor lookup.
IC MOTOR DRVR 3.8V-16.8V 10SOIC
Motor Driver Bipolar On/Off 10-SOIC
IC MOTOR DRVR 3.8V-16.8V 10SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1021341-LB11862MC-AH | 744-LB11862MC-AH | LB11862MC-AH | LB11862MC-AH | LB11862MC-AH |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LB11862MC-AH | SOIC Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| AC Input | 4 to 17 volts | ||||
| DC Input | 4 to 17 volts | 17 volts | |||
| Continuous Current | 0.8000 amps |