onsemi PMIC - PMIC - Motor Drivers, Controllers - LB11861MC-AH LB11861MC-AH

Description
Manufacturer: ON Semiconductor Win Source Part Number: 018454-LB11861MC-AH Packaging: Reel - TR Applications: Fan Motor Driver Mounting: SMD (SMT) Technology: Bipolar Output Current: 1.2A Voltage - Load: 4.5 V to 16 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 90°C (TA) Case / Package: 10-MFPSK Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.5 V to 16 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 018454-LB11861MC-AH Packaging: Reel - TR Applications: Fan Motor Driver Mounting: SMD (SMT) Technology: Bipolar Output Current: 1.2A Voltage - Load: 4.5 V to 16 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 90°C (TA) Case / Package: 10-MFPSK Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.5 V to 16 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - LB11861MC-AH - 018454-LB11861MC-AH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LB11861MC-AH
018454-LB11861MC-AH
PMIC - PMIC - Motor Drivers, Controllers - LB11861MC-AH 018454-LB11861MC-AH
Manufacturer: ON Semiconductor Win Source Part Number: 018454-LB11861MC-AH Packaging: Reel - TR Applications: Fan Motor Driver Mounting: SMD (SMT) Technology: Bipolar Output Current: 1.2A Voltage - Load: 4.5 V to 16 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 90°C (TA) Case / Package: 10-MFPSK Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.5 V to 16 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 018454-LB11861MC-AH
Packaging: Reel - TR
Applications: Fan Motor Driver
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 1.2A
Voltage - Load: 4.5 V to 16 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 90°C (TA)
Case / Package: 10-MFPSK
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Motor Driver IC
744-LB11861MC-AH
Motor Driver IC 744-LB11861MC-AH
Single-Phase Full-Wave Fan Motor Driver, SOIC10W / MFP10SK (225 mil), 1000-REEL Product overview: LB11861MC-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11861MC-AH can be used for catalog matching and distributor lookup.

Single-Phase Full-Wave Fan Motor Driver, SOIC10W / MFP10SK (225 mil), 1000-REEL Product overview: LB11861MC-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11861MC-AH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - LB11861MC-AH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LB11861MC-AH
Motor Drivers, Controllers LB11861MC-AH
Motor Driver Bipolar PWM 10-MFPSK

Motor Driver Bipolar PWM 10-MFPSK

Buy Now
PMIC - Motor Drivers, Controllers - LB11861MC-AH - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
LB11861MC-AH
PMIC - Motor Drivers, Controllers LB11861MC-AH
IC MOTOR DRIVER 4.5V-16V 10MFPSK

IC MOTOR DRIVER 4.5V-16V 10MFPSK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - LB11861MC-AH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
LB11861MC-AH
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LB11861MC-AH
IC MOTOR DRIVER 4.5V-16V 10MFPSK

IC MOTOR DRIVER 4.5V-16V 10MFPSK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 018454-LB11861MC-AH 744-LB11861MC-AH LB11861MC-AH LB11861MC-AH LB11861MC-AH
Product Name PMIC - PMIC - Motor Drivers, Controllers - LB11861MC-AH Motor Driver IC Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Operating Temperature -30 to 90 C (-22 to 194 F) -30 C (-22 F) -30 to 90 C (-22 to 194 F)
AC Input 4 to 16 volts
DC Input 4 to 16 volts
Continuous Current 1.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

DRV8840 5A Brushed DC Motor Driver with Inrush Protection  (PH/EN Ctrl) - DRV8840PWP - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 45 volts
View Details
8 suppliers
Analog SERVOPACKs - SGD7S-550A00A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details