onsemi Motor Driver, -30 To 95Deg C; Motor Type Onsemi LB11852FV-W-AH

Description
MOTOR DRIVER, -30 TO 95DEG C; Motor Type:Single Phase Fan Motor; No. of Outputs:2Outputs; Output Current:20mA; Output Voltage:16V; Driver Case Style:SSOP-J; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes
Description
MOTOR DRIVER, -30 TO 95DEG C; Motor Type:Single Phase Fan Motor; No. of Outputs:2Outputs; Output Current:20mA; Output Voltage:16V; Driver Case Style:SSOP-J; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Motor Driver, -30 To 95Deg C; Motor Type Onsemi - 30AC9705 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, -30 To 95Deg C; Motor Type Onsemi
30AC9705
Motor Driver, -30 To 95Deg C; Motor Type Onsemi 30AC9705
MOTOR DRIVER, -30 TO 95DEG C; Motor Type:Single Phase Fan Motor; No. of Outputs:2Outputs; Output Current:20mA; Output Voltage:16V; Driver Case Style:SSOP-J; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes

MOTOR DRIVER, -30 TO 95DEG C; Motor Type:Single Phase Fan Motor; No. of Outputs:2Outputs; Output Current:20mA; Output Voltage:16V; Driver Case Style:SSOP-J; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
LB11852FV-W-AH
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LB11852FV-W-AH
IC MOTOR PRE-DVR SGL PH SC-55

IC MOTOR PRE-DVR SGL PH SC-55

Supplier's Site
Motor Drivers, Controllers - LB11852FV-W-AH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LB11852FV-W-AH
Motor Drivers, Controllers LB11852FV-W-AH
Motor Driver PWM 20-SSOPJ

Motor Driver PWM 20-SSOPJ

Buy Now

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Motor Controllers Motor Controllers Motor Controllers
Product Number 30AC9705 LB11852FV-W-AH LB11852FV-W-AH
Product Name Motor Driver, -30 To 95Deg C; Motor Type Onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers
Motor / System Single Phase Fan Motor DC Brushless; Brushless DC (BLDC)
AC Input 4 to 6 volts
DC Input 4 to 6 volts
Voltage 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
Motor controller - CMMO-ST-C5-1-DIOP - Festo Corporation
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
DC Input 24 volts
Continuous Current 0.1000 amps
View Details