Single-Phase Full-Wave Fan Motor Pre-Driver with Speed Control Function, SSOP20J (225mil), 90-FNFLD Product overview: LB11852FV-MPB-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11852FV-MPB-H can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 070681-LB11852FV-MPB
Packaging: Tube/Rail
Applications: Fan Controller
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 95°C (TA)
Case / Package: 20-SSOPJ
Purpose: Controller - Speed
Supply Voltage - Operating: 4.5 V to 5.5 V, 5.5 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Motor Driver PWM 20-SSOPJ
IC MTRDRV 4.5-5.5/5.5-16V 20SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-LB11852FV-MPB-H | 070681-LB11852FV-MPB-H | LB11852FV-MPB-H | LB11852FV-MPB-H |
| Product Name | Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - LB11852FV-MPB-H | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| PC-Based Bus | PWM | |||
| Operating Temperature | -30 C (-22 F) | -30 to 95 C (-22 to 203 F) | -30 to 95 C (-22 to 203 F) | |
| DC Input | 18 volts | 4 to 16 volts |