Motor Driver PWM 10-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 070679-LB11851MC-BH
Packaging: Reel - TR
Applications: Fan Controller
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 90°C (TA)
Case / Package: 10-SOIC
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 6 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC MOTOR DRIVER 6V-16V 10SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Motor Controllers | Motion Controllers | Motor Controllers | Motor Controllers |
| Product Number | LB11851MC-BH-ND | 070679-LB11851MC-BH | LB11851MC-BH | LB11851MC-BH |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - LB11851MC-BH | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||
| Configuration | PCB Mount; "10-SOP (0.154"", 3.90mm Width)" | |||
| Communication | PWM | PWM |