onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LB11851FA-BH

Description
IC MOTOR DRIVER 6V-16V 10MICRO
Datasheet
Description
IC MOTOR DRIVER 6V-16V 10MICRO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
LB11851FA-BH
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LB11851FA-BH
IC MOTOR DRIVER 6V-16V 10MICRO

IC MOTOR DRIVER 6V-16V 10MICRO

Supplier's Site
Motor Driver, 1-Ph Fan, 0.02A, Micro-10; Motor Type Onsemi - 13AC3537 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, 1-Ph Fan, 0.02A, Micro-10; Motor Type Onsemi
13AC3537
Motor Driver, 1-Ph Fan, 0.02A, Micro-10; Motor Type Onsemi 13AC3537
MOTOR DRIVER, 1-PH FAN, 0.02A, MICRO-10; Motor Type:Single Phase Fan Motor; No. of Outputs:2Outputs; Output Current:20mA; Output Voltage:18V; Driver Case Style:Micro; No. of Pins:10Pins; Supply Voltage Min:6V; Supply Voltage Max:16V;RoHS Compliant: Yes

MOTOR DRIVER, 1-PH FAN, 0.02A, MICRO-10; Motor Type:Single Phase Fan Motor; No. of Outputs:2Outputs; Output Current:20mA; Output Voltage:18V; Driver Case Style:Micro; No. of Pins:10Pins; Supply Voltage Min:6V; Supply Voltage Max:16V;RoHS Compliant: Yes

Supplier's Site Datasheet
Motor Drivers, Controllers - LB11851FA-BH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LB11851FA-BH
Motor Drivers, Controllers LB11851FA-BH
Motor Driver PWM 10-Micro

Motor Driver PWM 10-Micro

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Motor Controllers Motor Controllers Motor Controllers
Product Number LB11851FA-BH 13AC3537 LB11851FA-BH
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Driver, 1-Ph Fan, 0.02A, Micro-10; Motor Type Onsemi Motor Drivers, Controllers
Motor / System Single Phase Fan Motor DC Brushed; Brushed DC
AC Input 6 to 16 volts
DC Input 6 to 16 volts
Voltage 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; CANopen Modbus®/TCP EtherCAT Profibus DP DeviceNet EtherNet/IP PROFINET
Communication 9-pin Sub-D Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
PIglide Motion Controller for 4, 6 or 8 Axes - A-82x - PI (Physik Instrumente) L.P.
Specs
Product Multi-Axis
Axes 4.0 to 8.0
Motor / System DC Brushed; DC Brushless; Voice Coil; Voice Coil Drives, DC Motors, and Brushless 3-phase Motors
View Details
SMC-3 480A Smart Motor Controller - 150-C480NCR - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 24 volts
Continuous Current 480 amps
View Details