onsemi Motor Driver IC LB11850VA-MPB-E

Description
Single-Phase Full-Wave Fan Motor Pre-Driver with Speed Control Function, SSOP24 (225mil), 70-FNFLD Product overview: LB11850VA-MPB-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11850VA-MPB-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single-Phase Full-Wave Fan Motor Pre-Driver with Speed Control Function, SSOP24 (225mil), 70-FNFLD Product overview: LB11850VA-MPB-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11850VA-MPB-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Motor Driver IC
744-LB11850VA-MPB-E
Motor Driver IC 744-LB11850VA-MPB-E
Single-Phase Full-Wave Fan Motor Pre-Driver with Speed Control Function, SSOP24 (225mil), 70-FNFLD Product overview: LB11850VA-MPB-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11850VA-MPB-E can be used for catalog matching and distributor lookup.

Single-Phase Full-Wave Fan Motor Pre-Driver with Speed Control Function, SSOP24 (225mil), 70-FNFLD Product overview: LB11850VA-MPB-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11850VA-MPB-E can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Motor Drivers, Controllers - LB11850VA-MPB-E - 205975-LB11850VA-MPB-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LB11850VA-MPB-E
205975-LB11850VA-MPB-E
PMIC - PMIC - Motor Drivers, Controllers - LB11850VA-MPB-E 205975-LB11850VA-MPB-E
Manufacturer: ON Semiconductor Win Source Part Number: 205975-LB11850VA-MPB -E Packaging: Tube/Rail Applications: Fan Controller Mounting: SMD (SMT) Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 95°C (TA) Case / Package: 24-SSOP Purpose: Controller - Speed Supply Voltage - Operating: 4.5 V to 5.5 V, 5.5 V to 16 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 205975-LB11850VA-MPB-E
Packaging: Tube/Rail
Applications: Fan Controller
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 95°C (TA)
Case / Package: 24-SSOP
Purpose: Controller - Speed
Supply Voltage - Operating: 4.5 V to 5.5 V, 5.5 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - LB11850VA-MPB-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
LB11850VA-MPB-E
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LB11850VA-MPB-E
IC MTRDRV 4.5-5.5/5.5-16V 24SSOP

IC MTRDRV 4.5-5.5/5.5-16V 24SSOP

Supplier's Site
Motor Drivers, Controllers - LB11850VA-MPB-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LB11850VA-MPB-E
Motor Drivers, Controllers LB11850VA-MPB-E
Motor Driver PWM 24-SSOP

Motor Driver PWM 24-SSOP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers
Product Number 744-LB11850VA-MPB-E 205975-LB11850VA-MPB-E LB11850VA-MPB-E LB11850VA-MPB-E
Product Name Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - LB11850VA-MPB-E Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers
PC-Based Bus PWM
Operating Temperature -30 C (-22 F) -30 to 95 C (-22 to 203 F) -30 to 95 C (-22 to 203 F)
AC Input 4 to 16 volts
Unlock Full Specs
to access all available technical data