onsemi PMIC - PMIC - Motor Drivers, Controllers - LB11847L-E LB11847L-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 130368-LB11847L-E Packaging: Tube/Rail Applications: General Purpose Mounting: Through Hole Technology: Bipolar Output Current: 1.5A Voltage - Load: 10 V to 45 V Motor Type - Stepper: Bipolar Step Resolution: 1, 1/2, 1/4, 1/8, 1/16 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 28-DIP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 130368-LB11847L-E Packaging: Tube/Rail Applications: General Purpose Mounting: Through Hole Technology: Bipolar Output Current: 1.5A Voltage - Load: 10 V to 45 V Motor Type - Stepper: Bipolar Step Resolution: 1, 1/2, 1/4, 1/8, 1/16 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 28-DIP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - LB11847L-E - 130368-LB11847L-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LB11847L-E
130368-LB11847L-E
PMIC - PMIC - Motor Drivers, Controllers - LB11847L-E 130368-LB11847L-E
Manufacturer: ON Semiconductor Win Source Part Number: 130368-LB11847L-E Packaging: Tube/Rail Applications: General Purpose Mounting: Through Hole Technology: Bipolar Output Current: 1.5A Voltage - Load: 10 V to 45 V Motor Type - Stepper: Bipolar Step Resolution: 1, 1/2, 1/4, 1/8, 1/16 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 28-DIP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 130368-LB11847L-E
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Technology: Bipolar
Output Current: 1.5A
Voltage - Load: 10 V to 45 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/4, 1/8, 1/16
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 28-DIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
Motor Driver IC - 744-LB11847L-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-LB11847L-E
Motor Driver IC 744-LB11847L-E
STEPPING MOTOR DRIVER Product overview: LB11847L-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11847L-E can be used for catalog matching and distributor lookup.

STEPPING MOTOR DRIVER Product overview: LB11847L-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11847L-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - LB11847L-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
LB11847L-E
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LB11847L-E
IC MTRDRV BIPLR 4.75-5.25V 28DIP

IC MTRDRV BIPLR 4.75-5.25V 28DIP

Supplier's Site
Motor Drivers, Controllers - LB11847L-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LB11847L-E
Motor Drivers, Controllers LB11847L-E
Bipolar Motor Driver Bipolar Parallel 28-HDIP

Bipolar Motor Driver Bipolar Parallel 28-HDIP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Motion Controllers DC Motor Drives Motor Controllers Motor Controllers
Product Number 130368-LB11847L-E 744-LB11847L-E LB11847L-E LB11847L-E
Product Name PMIC - PMIC - Motor Drivers, Controllers - LB11847L-E Motor Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers
Operating Temperature -20 to 85 C (-4 to 185 F) -20 C (-4 F) -20 to 85 C (-4 to 185 F)
AC Input 5 to 5 volts
DC Input 5 to 5 volts
Unlock Full Specs
to access all available technical data