Manufacturer: ON Semiconductor
Win Source Part Number: 1051582-LB11826-E
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Output Current: 2.5A
Voltage - Load: 9.5 V to 28 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 80°C (TA)
Case / Package: 28-HDIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 9.5 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Motor Driver PWM 28-HDIP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Motion Controllers | Motor Controllers |
| Product Number | 1051582-LB11826-E | LB11826-E |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LB11826-E | Motor Drivers, Controllers |
| Operating Temperature | -20 to 80 C (-4 to 176 F) | -20 to 80 C (-4 to 176 F) |
| AC Input | 10 to 28 volts | |
| DC Input | 10 to 28 volts |