Motor Driver PWM 30-SSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 205974-LB11697V-TLM-
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 100°C (TA)
Case / Package: 30-SSOP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 4.5 V to 5.5 V, 8 V to 17 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Direct PWM Drive Brushless Motor Predriver, SSOP30 (275mil), 1000-REEL Product overview: LB11697V-TLM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11697V-TLM-E can be used for catalog matching and distributor lookup.
IC MTR DRV 4.5-5.5V/8-17V 30SSOP
Motor Driver PWM 30-SSOP
IC MTR DRV 4.5-5.5V/8-17V 30SSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motor Controllers | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | LB11697V-TLM-E-ND | 205974-LB11697V-TLM-E | 744-LB11697V-TLM-E | LB11697V-TLM-E | LB11697V-TLM-E | LB11697V-TLM-E |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - LB11697V-TLM-E | Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; "30-LSSOP (0.220"", 5.60mm Width)" | |||||
| Communication | PWM | PWM | ||||
| Operating Temperature | -20 to 100 C (-4 to 212 F) | -20 to 100 C (-4 to 212 F) | -20 C (-4 F) | -20 to 100 C (-4 to 212 F) |