Multiphase Motor Driver Power MOSFET PWM 30-SSOP
MOTOR DRIVER, -20 TO 100DEG C; Motor Type:Three Phase Brushless Motor; No. of Outputs:1Outputs; Output Current:25mA; Output Voltage:17V; Driver Case Style:SSOP; No. of Pins:30Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes
IC MOTOR CTLR PWM 30SSOP
| Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | LB11696V-W-AH | 65AC4784 | LB11696V-W-AH |
| Product Name | Motor Drivers, Controllers | Motor Driver, -20 To 100Deg C; Motor Type Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushless; Brushless DC (BLDC) | DC Brushless; Three Phase Brushless Motor | |
| Communication | PWM | ||
| Operating Temperature | -20 to 100 C (-4 to 212 F) | ||
| AC Input | 4 to 6 volts |