Direct PWM Drive Brushless Motor Predriver, SSOP30 (275mil), 1000-REEL Product overview: LB11696V-TLM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11696V-TLM-E can be used for catalog matching and distributor lookup.
IC MTR DRV 4.5-5.5V/8-17V 30SSOP
IC MTR DRV 4.5-5.5V/8-17V 30SSOP
Motor Driver Bipolar PWM 30-SSOP
MOTOR DRIVER, DC BRUSHLESS, 25mA, SSOP-30; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:25mA; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:30Pins; Supply Voltage Min:4.5V; Supply Voltage Max:18V RoHS Compliant: Yes
MOTOR DRIVER, DC BRUSHLESS, 25mA, SSOP-30, FULL REEL; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:25mA; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:30Pins; Supply Voltage Min:4.5V; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-LB11696V-TLM-E | LB11696V-TLM-E | LB11696V-TLM-E | LB11696V-TLM-E | 46W0859 | 52T7919 |
| Product Name | Motor Driver IC | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, Dc Brushless, 25Ma, Ssop-30; Motor Type Onsemi | Motor Driver, Dc Brushless, 25Ma, Ssop-30, Full Reel; Motor Type Onsemi |
| Operating Temperature | -20 C (-4 F) | -20 to 100 C (-4 to 212 F) | ||||
| DC Input | 17 volts | 4 to 18 volts | 4 to ? volts | |||
| Motor / System | DC Brushless; Brushless DC (BLDC) | DC Brushless; DC Brushless | DC Brushless; DC Brushless |