Manufacturer: ON Semiconductor
Win Source Part Number: 1195061-LB11696V-TLM
Packaging: Reel
Mounting Style: SMD
Applications: General Purpose
Technology: Bipolar
Function: Controller - Commutation, Direction Management
Interface: PWM
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Supplier Device Package: 30-SSOP
Temperature Range - Operating: -20°C ~ 100°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 30-LSSOP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Family Part Number: LB11696V
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V, 8V ~ 17V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1195061-LB11696V-TLM-E |
| Product Name | Electronic Surplus - LB11696V-TLM-E |